Capital Lighting, Inc. 5107MN Flush Mounts-Bowl Style 732617

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224018637 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224018637 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5107MN Flush Mounts-Bowl Style - 732617 - Capital Lighting, Inc.
Columbus, OH, USA
5107MN Flush Mounts-Bowl Style
732617
5107MN Flush Mounts-Bowl Style 732617
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224018637 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Extension: 2
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Nickel
Weight: 2
Product Name: One Light Ceiling Fixture
UPC: 841224018637
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732617
Product Name 5107MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2318120 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 170mm(L)
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details