Capital Lighting, Inc. 6132 Flush Mounts-Bowl Style 732615

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007730 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007730 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6132 Flush Mounts-Bowl Style - 732615 - Capital Lighting, Inc.
Columbus, OH, USA
6132 Flush Mounts-Bowl Style
732615
6132 Flush Mounts-Bowl Style 732615
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007730 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 4.00
Extension: 3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 3
Product Name: Two Light Ceiling Fixture
UPC: 841224007730
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732615
Product Name 6132 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286477 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details