Capital Lighting, Inc. 5676MN Flush Mounts-Bowl Style 732614

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007617 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007617 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5676MN Flush Mounts-Bowl Style - 732614 - Capital Lighting, Inc.
Columbus, OH, USA
5676MN Flush Mounts-Bowl Style
732614
5676MN Flush Mounts-Bowl Style 732614
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: Matte Nickel Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007617 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Extension: 2
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: Matte Nickel
Weight: 2
Product Name: One Light Ceiling Fixture
UPC: 841224007617
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732614
Product Name 5676MN Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883514 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.22 m(L)
View Details