Capital Lighting, Inc. 5207WH Flush Mounts-Bowl Style 732611

Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007136 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007136 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5207WH Flush Mounts-Bowl Style - 732611 - Capital Lighting, Inc.
Columbus, OH, USA
5207WH Flush Mounts-Bowl Style
732611
5207WH Flush Mounts-Bowl Style 732611
PRODUCT DETAILS / SPECS Width/Dia: 7.00 Height: 4.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007136 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 7.00
Height: 4.00
Extension: 2
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 2
Product Name: One Light Ceiling Fixture
UPC: 841224007136
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732611
Product Name 5207WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2305090 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 150mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Probay SA - probay-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details