Capital Lighting, Inc. 6113 Flush Mounts-Bowl Style 732610

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007723 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007723 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6113 Flush Mounts-Bowl Style - 732610 - Capital Lighting, Inc.
Columbus, OH, USA
6113 Flush Mounts-Bowl Style
732610
6113 Flush Mounts-Bowl Style 732610
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 4.00 Extension: 3 Bulb Type: Medium Qty: 2 Wattage: 60 Finish: White Weight: 3 Product Name: Two Light Ceiling Fixture UPC: 841224007723 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 4.00
Extension: 3
Bulb
Type: Medium
Qty: 2
Wattage: 60
Finish: White
Weight: 3
Product Name: Two Light Ceiling Fixture
UPC: 841224007723
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732610
Product Name 6113 Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2318135 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details