Capital Lighting, Inc. 5569WH Flush Mounts-Bowl Style 732609

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007587 Category: Ceiling Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007587 Category: Ceiling Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5569WH Flush Mounts-Bowl Style - 732609 - Capital Lighting, Inc.
Columbus, OH, USA
5569WH Flush Mounts-Bowl Style
732609
5569WH Flush Mounts-Bowl Style 732609
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 7.00 Extension: 2 Bulb Type: Medium Qty: 1 Wattage: 60 Finish: White Weight: 2 Product Name: One Light Ceiling Fixture UPC: 841224007587 Category: Ceiling Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 7.00
Extension: 2
Bulb
Type: Medium
Qty: 1
Wattage: 60
Finish: White
Weight: 2
Product Name: One Light Ceiling Fixture
UPC: 841224007587
Category: Ceiling
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732609
Product Name 5569WH Flush Mounts-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2768605 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details