Capital Lighting, Inc. 6261-99 Sconces-Single Candle 732596

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: One Light Wall Sconce UPC: 773546141468 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: One Light Wall Sconce UPC: 773546141468 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6261-99 Sconces-Single Candle - 732596 - Capital Lighting, Inc.
Columbus, OH, USA
6261-99 Sconces-Single Candle
732596
6261-99 Sconces-Single Candle 732596
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 27.00 Length 27.00 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: One Light Wall Sconce UPC: 773546141468 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 27.00
Length 27.00
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wrought Iron
Weight: 6
Product Name: One Light Wall Sconce
UPC: 773546141468
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732596
Product Name 6261-99 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details