Capital Lighting, Inc. 61514-37 Mini Pendants-Rod 732527

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 689716304581 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 689716304581 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
61514-37 Mini Pendants-Rod - 732527 - Capital Lighting, Inc.
Columbus, OH, USA
61514-37 Mini Pendants-Rod
732527
61514-37 Mini Pendants-Rod 732527
PRODUCT DETAILS / SPECS Width/Dia: 5.75 Height: 22.50 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Brushed Nickel Weight: 5 Product Name: One Light Pendant UPC: 689716304581 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.75
Height: 22.50
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Brushed Nickel
Weight: 5
Product Name: One Light Pendant
UPC: 689716304581
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732527
Product Name 61514-37 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
LED Panel Lights - 2892232 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.2m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details