Capital Lighting, Inc. 3130MN Mid. Chandeliers-Candle 732497

Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Matte Nickel Weight: 10 Product Name: Ten Light Chandelier UPC: 841224013540 Category: Chandelier
Description
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Matte Nickel Weight: 10 Product Name: Ten Light Chandelier UPC: 841224013540 Category: Chandelier

Suppliers

Company
Product
Description
Supplier Links
3130MN Mid. Chandeliers-Candle - 732497 - Capital Lighting, Inc.
Columbus, OH, USA
3130MN Mid. Chandeliers-Candle
732497
3130MN Mid. Chandeliers-Candle 732497
PRODUCT DETAILS / SPECS Width/Dia: 24.00 Height: 20.00 Extension: 10 Bulb Type: Candelabra Qty: 10 Wattage: 60 Finish: Matte Nickel Weight: 10 Product Name: Ten Light Chandelier UPC: 841224013540 Category: Chandelier

PRODUCT DETAILS / SPECS
Width/Dia: 24.00
Height: 20.00
Extension: 10
Bulb
Type: Candelabra
Qty: 10
Wattage: 60
Finish: Matte Nickel
Weight: 10
Product Name: Ten Light Chandelier
UPC: 841224013540
Category: Chandelier

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732497
Product Name 3130MN Mid. Chandeliers-Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286492 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details