Capital Lighting, Inc. 1723 Sconces-Pocket 732483

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Rust Scavo Sconce UPC: 841224003459 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Rust Scavo Sconce UPC: 841224003459 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1723 Sconces-Pocket - 732483 - Capital Lighting, Inc.
Columbus, OH, USA
1723 Sconces-Pocket
732483
1723 Sconces-Pocket 732483
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 6.00 Extension: 7 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Bronze Weight: 3 Product Name: Rust Scavo Sconce UPC: 841224003459 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Bronze
Weight: 3
Product Name: Rust Scavo Sconce
UPC: 841224003459
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732483
Product Name 1723 Sconces-Pocket
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199190 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
STREET LED Floodlight - floodlight with led lamps sfla ex ec iic 1 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details