PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 6.00
Extension: 7
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Nickel
Weight: 3
Product Name: Alabaster Sconce
UPC: 841224003428
Category: Sconce
Shipped Via: Ups
| Capital Lighting, Inc. | |
|---|---|
| Product Category | Lighting Fixtures |
| Product Number | 732481 |
| Product Name | 1721 Sconces-Pocket |
| Application | Residential |