Capital Lighting, Inc. 9273TS Foyer/Hall Lanterns-Open Frame 732469

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Three Light Foyer UPC: 841224022306 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Three Light Foyer UPC: 841224022306 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9273TS Foyer/Hall Lanterns-Open Frame - 732469 - Capital Lighting, Inc.
Columbus, OH, USA
9273TS Foyer/Hall Lanterns-Open Frame
732469
9273TS Foyer/Hall Lanterns-Open Frame 732469
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 5 Product Name: Three Light Foyer UPC: 841224022306 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 5
Product Name: Three Light Foyer
UPC: 841224022306
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732469
Product Name 9273TS Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2698756 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.18in(L)
View Details
SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details