Capital Lighting, Inc. 3150TS-245 Mini Pendants-Rod 732451

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224025154 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224025154 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3150TS-245 Mini Pendants-Rod - 732451 - Capital Lighting, Inc.
Columbus, OH, USA
3150TS-245 Mini Pendants-Rod
732451
3150TS-245 Mini Pendants-Rod 732451
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 47.00 Extension: 5 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 5 Product Name: Mini Pendant With Rust Scavo Glass UPC: 841224025154 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 47.00
Extension: 5
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 5
Product Name: Mini Pendant With Rust Scavo Glass
UPC: 841224025154
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732451
Product Name 3150TS-245 Mini Pendants-Rod
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2892185 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details