Capital Lighting, Inc. 9274TS Foyer/Hall Lanterns-Open Frame 732448

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Six Light Foyer UPC: 841224022337 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Six Light Foyer UPC: 841224022337 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
9274TS Foyer/Hall Lanterns-Open Frame - 732448 - Capital Lighting, Inc.
Columbus, OH, USA
9274TS Foyer/Hall Lanterns-Open Frame
732448
9274TS Foyer/Hall Lanterns-Open Frame 732448
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 34.00 Extension: 15 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Six Light Foyer UPC: 841224022337 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 34.00
Extension: 15
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Tortoise
Weight: 15
Product Name: Six Light Foyer
UPC: 841224022337
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732448
Product Name 9274TS Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Batten Lights - 2892163 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.566m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details