Capital Lighting, Inc. 9273MBZ Foyer/Hall Lanterns-Open Frame 732446

Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Foyer UPC: 841224022290 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Foyer UPC: 841224022290 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9273MBZ Foyer/Hall Lanterns-Open Frame - 732446 - Capital Lighting, Inc.
Columbus, OH, USA
9273MBZ Foyer/Hall Lanterns-Open Frame
732446
9273MBZ Foyer/Hall Lanterns-Open Frame 732446
PRODUCT DETAILS / SPECS Width/Dia: 9.00 Height: 18.75 Extension: 5 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Mediterranean Bronze Weight: 5 Product Name: Three Light Foyer UPC: 841224022290 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 9.00
Height: 18.75
Extension: 5
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Mediterranean Bronze
Weight: 5
Product Name: Three Light Foyer
UPC: 841224022290
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732446
Product Name 9273MBZ Foyer/Hall Lanterns-Open Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2892316 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 84mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details