Capital Lighting, Inc. 3324TS Foyer/Hall Lanterns-Glass w/Frame 732434

Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 33 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 33 Product Name: Four Light Foyer Fixture UPC: 841224005392 Category: Foyer
Description
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 33 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 33 Product Name: Four Light Foyer Fixture UPC: 841224005392 Category: Foyer

Suppliers

Company
Product
Description
Supplier Links
3324TS Foyer/Hall Lanterns-Glass w/Frame - 732434 - Capital Lighting, Inc.
Columbus, OH, USA
3324TS Foyer/Hall Lanterns-Glass w/Frame
732434
3324TS Foyer/Hall Lanterns-Glass w/Frame 732434
PRODUCT DETAILS / SPECS Width/Dia: 17.00 Height: 35.00 Extension: 33 Bulb Type: Candelabra Qty: 4 Wattage: 60 Finish: Tortoise Weight: 33 Product Name: Four Light Foyer Fixture UPC: 841224005392 Category: Foyer

PRODUCT DETAILS / SPECS
Width/Dia: 17.00
Height: 35.00
Extension: 33
Bulb
Type: Candelabra
Qty: 4
Wattage: 60
Finish: Tortoise
Weight: 33
Product Name: Four Light Foyer Fixture
UPC: 841224005392
Category: Foyer

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732434
Product Name 3324TS Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2065988 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 310.6 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details