Capital Lighting, Inc. 9123MN Foyer/Hall Lanterns-Glass w/Frame 732430

Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 15 Product Name: Foyer Fixture UPC: 841224008560 Category: Foyer Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 15 Product Name: Foyer Fixture UPC: 841224008560 Category: Foyer Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
9123MN Foyer/Hall Lanterns-Glass w/Frame - 732430 - Capital Lighting, Inc.
Columbus, OH, USA
9123MN Foyer/Hall Lanterns-Glass w/Frame
732430
9123MN Foyer/Hall Lanterns-Glass w/Frame 732430
PRODUCT DETAILS / SPECS Width/Dia: 13.00 Height: 18.00 Extension: 15 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Matte Nickel Weight: 15 Product Name: Foyer Fixture UPC: 841224008560 Category: Foyer Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 13.00
Height: 18.00
Extension: 15
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Matte Nickel
Weight: 15
Product Name: Foyer Fixture
UPC: 841224008560
Category: Foyer
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732430
Product Name 9123MN Foyer/Hall Lanterns-Glass w/Frame
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892166 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.52m(L)
View Details