Capital Lighting, Inc. 3907MN Pendants-Glass Down 732428

Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Pendant UPC: 841224006481 Category: Pendant Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Pendant UPC: 841224006481 Category: Pendant Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
3907MN Pendants-Glass Down - 732428 - Capital Lighting, Inc.
Columbus, OH, USA
3907MN Pendants-Glass Down
732428
3907MN Pendants-Glass Down 732428
PRODUCT DETAILS / SPECS Width/Dia: 15.00 Height: 9.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 8 Product Name: Pendant UPC: 841224006481 Category: Pendant Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 15.00
Height: 9.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 8
Product Name: Pendant
UPC: 841224006481
Category: Pendant
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732428
Product Name 3907MN Pendants-Glass Down
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318147 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details