Capital Lighting, Inc. 2720MN Pendants-Bowl Style 732409

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel

Suppliers

Company
Product
Description
Supplier Links
2720MN Pendants-Bowl Style - 732409 - Capital Lighting, Inc.
Columbus, OH, USA
2720MN Pendants-Bowl Style
732409
2720MN Pendants-Bowl Style 732409
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 20.75 Bulb Type: GU24 Qty: 3 Wattage: 18 Finish: Matte Nickel

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 20.75
Bulb
Type: GU24
Qty: 3
Wattage: 18
Finish: Matte Nickel

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732409
Product Name 2720MN Pendants-Bowl Style
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Escape Ex1 - escape-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details