Capital Lighting, Inc. 1083MBZ-130 Bathroom Fixtures-Three Lights 732396

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024348 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024348 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1083MBZ-130 Bathroom Fixtures-Three Lights - 732396 - Capital Lighting, Inc.
Columbus, OH, USA
1083MBZ-130 Bathroom Fixtures-Three Lights
732396
1083MBZ-130 Bathroom Fixtures-Three Lights 732396
PRODUCT DETAILS / SPECS Width/Dia: 19.00 Height: 9.50 Extension: 6.5 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024348 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.00
Height: 9.50
Extension: 6.5
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024348
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732396
Product Name 1083MBZ-130 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details