Capital Lighting, Inc. 1081MN-132 Sconces-Single Glass 732376

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024416 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024416 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1081MN-132 Sconces-Single Glass - 732376 - Capital Lighting, Inc.
Columbus, OH, USA
1081MN-132 Sconces-Single Glass
732376
1081MN-132 Sconces-Single Glass 732376
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024416 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 3
Product Name: One Light Vanity Fixture
UPC: 841224024416
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732376
Product Name 1081MN-132 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2318156 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1800mm(L)
View Details
Varioline Lamp - LED 021 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details