Capital Lighting, Inc. 1087CH-132 Bathroom Fixtures-Two Lights 732375

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024423 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024423 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1087CH-132 Bathroom Fixtures-Two Lights - 732375 - Capital Lighting, Inc.
Columbus, OH, USA
1087CH-132 Bathroom Fixtures-Two Lights
732375
1087CH-132 Bathroom Fixtures-Two Lights 732375
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024423 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224024423
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732375
Product Name 1087CH-132 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
Line SA - line-sa - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details