Capital Lighting, Inc. 1088MBZ-130 Bathroom Fixtures-Three Lights 732374

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024461 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024461 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1088MBZ-130 Bathroom Fixtures-Three Lights - 732374 - Capital Lighting, Inc.
Columbus, OH, USA
1088MBZ-130 Bathroom Fixtures-Three Lights
732374
1088MBZ-130 Bathroom Fixtures-Three Lights 732374
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Mediterranean Bronze Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024461 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Mediterranean Bronze
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024461
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732374
Product Name 1088MBZ-130 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFLP LED Floodlight - sflp led floodlight - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286476 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1730mm(L)
View Details