Capital Lighting, Inc. 1088CH-132 Bathroom Fixtures-Three Lights 732372

Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024454 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024454 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1088CH-132 Bathroom Fixtures-Three Lights - 732372 - Capital Lighting, Inc.
Columbus, OH, USA
1088CH-132 Bathroom Fixtures-Three Lights
732372
1088CH-132 Bathroom Fixtures-Three Lights 732372
PRODUCT DETAILS / SPECS Width/Dia: 19.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024454 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 19.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024454
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732372
Product Name 1088CH-132 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Emergency Lighting - 199187 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 66mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details