Capital Lighting, Inc. 1087MN-132 Bathroom Fixtures-Two Lights 732371

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024447 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024447 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1087MN-132 Bathroom Fixtures-Two Lights - 732371 - Capital Lighting, Inc.
Columbus, OH, USA
1087MN-132 Bathroom Fixtures-Two Lights
732371
1087MN-132 Bathroom Fixtures-Two Lights 732371
PRODUCT DETAILS / SPECS Width/Dia: 12.50 Height: 7.75 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024447 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.50
Height: 7.75
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224024447
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732371
Product Name 1087MN-132 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Low Bay & High Bay Lighting - 2790904 - RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details