Capital Lighting, Inc. 1081CH-132 Sconces-Single Glass 732370

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024393 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024393 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1081CH-132 Sconces-Single Glass - 732370 - Capital Lighting, Inc.
Columbus, OH, USA
1081CH-132 Sconces-Single Glass
732370
1081CH-132 Sconces-Single Glass 732370
PRODUCT DETAILS / SPECS Width/Dia: 5.50 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Vanity Fixture UPC: 841224024393 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.50
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Vanity Fixture
UPC: 841224024393
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732370
Product Name 1081CH-132 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602301100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details