Capital Lighting, Inc. 1014MBZ-130 Bathroom Fixtures-Four Lights 732347

Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024737 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024737 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1014MBZ-130 Bathroom Fixtures-Four Lights - 732347 - Capital Lighting, Inc.
Columbus, OH, USA
1014MBZ-130 Bathroom Fixtures-Four Lights
732347
1014MBZ-130 Bathroom Fixtures-Four Lights 732347
PRODUCT DETAILS / SPECS Width/Dia: 30.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Mediterranean Bronze Weight: 8 Product Name: Four Light Vanity Fixture UPC: 841224024737 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 30.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Mediterranean Bronze
Weight: 8
Product Name: Four Light Vanity Fixture
UPC: 841224024737
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732347
Product Name 1014MBZ-130 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp with Socket - LED 121 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Batten Lights - 2869549 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details