Capital Lighting, Inc. 1013MN-132 Bathroom Fixtures-Three Lights 732346

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024713 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024713 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1013MN-132 Bathroom Fixtures-Three Lights - 732346 - Capital Lighting, Inc.
Columbus, OH, USA
1013MN-132 Bathroom Fixtures-Three Lights
732346
1013MN-132 Bathroom Fixtures-Three Lights 732346
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Matte Nickel Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024713 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Matte Nickel
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024713
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732346
Product Name 1013MN-132 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 142114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 314mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details
Escape Ex2 - escape-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details