Capital Lighting, Inc. 1012CH-132 Bathroom Fixtures-Two Lights 732341

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024669 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024669 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1012CH-132 Bathroom Fixtures-Two Lights - 732341 - Capital Lighting, Inc.
Columbus, OH, USA
1012CH-132 Bathroom Fixtures-Two Lights
732341
1012CH-132 Bathroom Fixtures-Two Lights 732341
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224024669 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224024669
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732341
Product Name 1012CH-132 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2869548 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
WFLA LED Floodlight - floodlight with led lamps sfla ex ec iic 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details