Capital Lighting, Inc. 1013CH-132 Bathroom Fixtures-Three Lights 732340

Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024690 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024690 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1013CH-132 Bathroom Fixtures-Three Lights - 732340 - Capital Lighting, Inc.
Columbus, OH, USA
1013CH-132 Bathroom Fixtures-Three Lights
732340
1013CH-132 Bathroom Fixtures-Three Lights 732340
PRODUCT DETAILS / SPECS Width/Dia: 23.50 Height: 7.00 Extension: 6 Bulb Type: Medium Qty: 3 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Three Light Vanity Fixture UPC: 841224024690 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 23.50
Height: 7.00
Extension: 6
Bulb
Type: Medium
Qty: 3
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Three Light Vanity Fixture
UPC: 841224024690
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732340
Product Name 1013CH-132 Bathroom Fixtures-Three Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1256911 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.23 m(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details