Capital Lighting, Inc. 1144MN-220 Bathroom Fixtures-Four Lights 732326

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224000533 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224000533 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1144MN-220 Bathroom Fixtures-Four Lights - 732326 - Capital Lighting, Inc.
Columbus, OH, USA
1144MN-220 Bathroom Fixtures-Four Lights
732326
1144MN-220 Bathroom Fixtures-Four Lights 732326
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Matte Nickel Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224000533 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Matte Nickel
Weight: 17
Product Name: Four Light Vanity Fixture
UPC: 841224000533
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732326
Product Name 1144MN-220 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2001381 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 240 mm(L)
Ingress Protection(IP) Rating Against Moisture 5
View Details
EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details