Capital Lighting, Inc. 1144CH-220 Bathroom Fixtures-Four Lights 732322

Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224022993 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224022993 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1144CH-220 Bathroom Fixtures-Four Lights - 732322 - Capital Lighting, Inc.
Columbus, OH, USA
1144CH-220 Bathroom Fixtures-Four Lights
732322
1144CH-220 Bathroom Fixtures-Four Lights 732322
PRODUCT DETAILS / SPECS Width/Dia: 38.00 Height: 8.00 Extension: 10 Bulb Type: Medium Qty: 4 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Four Light Vanity Fixture UPC: 841224022993 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 38.00
Height: 8.00
Extension: 10
Bulb
Type: Medium
Qty: 4
Wattage: 100
Finish: Chrome
Weight: 17
Product Name: Four Light Vanity Fixture
UPC: 841224022993
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732322
Product Name 1144CH-220 Bathroom Fixtures-Four Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2680603 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 295mm(L)
View Details