Capital Lighting, Inc. 6262-99 Sconces-Double Candle 732288

Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 8 Product Name: Two Lights Wall Sconce UPC: 897821001206 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 8 Product Name: Two Lights Wall Sconce UPC: 897821001206 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
6262-99 Sconces-Double Candle - 732288 - Capital Lighting, Inc.
Columbus, OH, USA
6262-99 Sconces-Double Candle
732288
6262-99 Sconces-Double Candle 732288
PRODUCT DETAILS / SPECS Width/Dia: 12.00 Height: 16.00 Length 16.00 Extension: 12 Bulb Type: Candelabra Qty: 2 Wattage: 60 Finish: Wrought Iron Weight: 8 Product Name: Two Lights Wall Sconce UPC: 897821001206 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 12.00
Height: 16.00
Length 16.00
Extension: 12
Bulb
Type: Candelabra
Qty: 2
Wattage: 60
Finish: Wrought Iron
Weight: 8
Product Name: Two Lights Wall Sconce
UPC: 897821001206
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732288
Product Name 6262-99 Sconces-Double Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856534 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.8m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Ecoline Enclosure Light - LED 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details