Capital Lighting, Inc. 5361-99 Sconces-Single Candle 732285

Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Length 14.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 773546141574 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Length 14.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 773546141574 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5361-99 Sconces-Single Candle - 732285 - Capital Lighting, Inc.
Columbus, OH, USA
5361-99 Sconces-Single Candle
732285
5361-99 Sconces-Single Candle 732285
PRODUCT DETAILS / SPECS Width/Dia: 5.00 Height: 14.25 Length 14.25 Extension: 6 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 773546141574 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 5.00
Height: 14.25
Length 14.25
Extension: 6
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wrought Iron
Weight: 5
Product Name: One Light Wall Sconce
UPC: 773546141574
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732285
Product Name 5361-99 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1950235 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.8 m(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details