Capital Lighting, Inc. 5363-99 Sconces-Triple Candle 732282

Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: Three Lights Wall Sconce UPC: 46335925861 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: Three Lights Wall Sconce UPC: 46335925861 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
5363-99 Sconces-Triple Candle - 732282 - Capital Lighting, Inc.
Columbus, OH, USA
5363-99 Sconces-Triple Candle
732282
5363-99 Sconces-Triple Candle 732282
PRODUCT DETAILS / SPECS Width/Dia: 20.00 Height: 21.50 Length 21.50 Extension: 10 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Wrought Iron Weight: 6 Product Name: Three Lights Wall Sconce UPC: 46335925861 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 20.00
Height: 21.50
Length 21.50
Extension: 10
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Wrought Iron
Weight: 6
Product Name: Three Lights Wall Sconce
UPC: 46335925861
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732282
Product Name 5363-99 Sconces-Triple Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2892162 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.866m(L)
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details