Capital Lighting, Inc. 4361-99 Sconces-Single Candle 732280

Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Length 19.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 897821001763 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Length 19.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 897821001763 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
4361-99 Sconces-Single Candle - 732280 - Capital Lighting, Inc.
Columbus, OH, USA
4361-99 Sconces-Single Candle
732280
4361-99 Sconces-Single Candle 732280
PRODUCT DETAILS / SPECS Width/Dia: 4.50 Height: 19.50 Length 19.50 Extension: 8 Bulb Type: Candelabra Qty: 1 Wattage: 60 Finish: Wrought Iron Weight: 5 Product Name: One Light Wall Sconce UPC: 897821001763 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 4.50
Height: 19.50
Length 19.50
Extension: 8
Bulb
Type: Candelabra
Qty: 1
Wattage: 60
Finish: Wrought Iron
Weight: 5
Product Name: One Light Wall Sconce
UPC: 897821001763
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732280
Product Name 4361-99 Sconces-Single Candle
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Bulkhead Lights - 1901835 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 108 mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 5
View Details
SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details