Capital Lighting, Inc. 8246-37 Mid. Chandeliers-Drum Shades 732229

Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Six Lights Chandelier UPC: 827122211448 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Six Lights Chandelier UPC: 827122211448 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8246-37 Mid. Chandeliers-Drum Shades - 732229 - Capital Lighting, Inc.
Columbus, OH, USA
8246-37 Mid. Chandeliers-Drum Shades
732229
8246-37 Mid. Chandeliers-Drum Shades 732229
PRODUCT DETAILS / SPECS Width/Dia: 31.50 Height: 27.50 Bulb Type: Candelabra Qty: 6 Wattage: 60 Finish: Brushed Nickel Weight: 18 Product Name: Six Lights Chandelier UPC: 827122211448 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 31.50
Height: 27.50
Bulb
Type: Candelabra
Qty: 6
Wattage: 60
Finish: Brushed Nickel
Weight: 18
Product Name: Six Lights Chandelier
UPC: 827122211448
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732229
Product Name 8246-37 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4602300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2229667 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 1.25m(L)
View Details