Capital Lighting, Inc. 8245-37 Mid. Chandeliers-Drum Shades 732208

Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 19 Product Name: Five Lights Chandelier UPC: 827122206987 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`
Description
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 19 Product Name: Five Lights Chandelier UPC: 827122206987 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

Suppliers

Company
Product
Description
Supplier Links
8245-37 Mid. Chandeliers-Drum Shades - 732208 - Capital Lighting, Inc.
Columbus, OH, USA
8245-37 Mid. Chandeliers-Drum Shades
732208
8245-37 Mid. Chandeliers-Drum Shades 732208
PRODUCT DETAILS / SPECS Width/Dia: 25.50 Height: 24.50 Bulb Type: Medium Qty: 5 Wattage: 75 Finish: Brushed Nickel Weight: 19 Product Name: Five Lights Chandelier UPC: 827122206987 Category: Chandelier Shipped Via: Ups Chain: 10` Wire: 12`

PRODUCT DETAILS / SPECS
Width/Dia: 25.50
Height: 24.50
Bulb
Type: Medium
Qty: 5
Wattage: 75
Finish: Brushed Nickel
Weight: 19
Product Name: Five Lights Chandelier
UPC: 827122206987
Category: Chandelier
Shipped Via: Ups
Chain: 10`
Wire: 12`

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732208
Product Name 8245-37 Mid. Chandeliers-Drum Shades
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2068807 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
WFLP LED Floodlight - sflp led floodlight 1 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details