Capital Lighting, Inc. 8273-37 Semi-Flush Mts.-Drum Shade 732205

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Three Lights Semi Flush Fixture UPC: 689716109339 Category: Ceiling Mounts Shipped Via: Ups Canopy: 6D
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Three Lights Semi Flush Fixture UPC: 689716109339 Category: Ceiling Mounts Shipped Via: Ups Canopy: 6D

Suppliers

Company
Product
Description
Supplier Links
8273-37 Semi-Flush Mts.-Drum Shade - 732205 - Capital Lighting, Inc.
Columbus, OH, USA
8273-37 Semi-Flush Mts.-Drum Shade
732205
8273-37 Semi-Flush Mts.-Drum Shade 732205
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 10.75 Bulb Type: Medium Qty: 3 Wattage: 75 Finish: Brushed Nickel Weight: 4 Product Name: Three Lights Semi Flush Fixture UPC: 689716109339 Category: Ceiling Mounts Shipped Via: Ups Canopy: 6D

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 10.75
Bulb
Type: Medium
Qty: 3
Wattage: 75
Finish: Brushed Nickel
Weight: 4
Product Name: Three Lights Semi Flush Fixture
UPC: 689716109339
Category: Ceiling Mounts
Shipped Via: Ups
Canopy: 6D

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732205
Product Name 8273-37 Semi-Flush Mts.-Drum Shade
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856545 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details