Capital Lighting, Inc. 1032CH-118 Bathroom Fixtures-Two Lights 732196

Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Vanity Fixture With G118 UPC: 841224000076 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Vanity Fixture With G118 UPC: 841224000076 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1032CH-118 Bathroom Fixtures-Two Lights - 732196 - Capital Lighting, Inc.
Columbus, OH, USA
1032CH-118 Bathroom Fixtures-Two Lights
732196
1032CH-118 Bathroom Fixtures-Two Lights 732196
PRODUCT DETAILS / SPECS Width/Dia: 14.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Chrome Weight: 6 Product Name: Two Light Vanity Fixture With G118 UPC: 841224000076 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 14.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Chrome
Weight: 6
Product Name: Two Light Vanity Fixture With G118
UPC: 841224000076
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732196
Product Name 1032CH-118 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 286498 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1500mm(L)
View Details
Varioline Lamp - LED 022 - STEGO
Specs
Application Industrial
Fixture Type Other; LED Light
Lamp Type LED
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details