Capital Lighting, Inc. 1036CH-118 Bathroom Fixtures-Five+Lights 732192

Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Six Light Vanity Fixture With G118 UPC: 841224018736 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Six Light Vanity Fixture With G118 UPC: 841224018736 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1036CH-118 Bathroom Fixtures-Five+Lights - 732192 - Capital Lighting, Inc.
Columbus, OH, USA
1036CH-118 Bathroom Fixtures-Five+Lights
732192
1036CH-118 Bathroom Fixtures-Five+Lights 732192
PRODUCT DETAILS / SPECS Width/Dia: 48.00 Height: 7.50 Extension: 8 Bulb Type: Medium Qty: 6 Wattage: 100 Finish: Chrome Weight: 17 Product Name: Six Light Vanity Fixture With G118 UPC: 841224018736 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 48.00
Height: 7.50
Extension: 8
Bulb
Type: Medium
Qty: 6
Wattage: 100
Finish: Chrome
Weight: 17
Product Name: Six Light Vanity Fixture With G118
UPC: 841224018736
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732192
Product Name 1036CH-118 Bathroom Fixtures-Five+Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2318146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
SFLA LED Floodlight - floodlight with led lamps sfla ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details