Capital Lighting, Inc. 9783TS Exterior -Wall Mount 732186

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014271 Category: Wall Lantern Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014271 Category: Wall Lantern Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9783TS Exterior -Wall Mount - 732186 - Capital Lighting, Inc.
Columbus, OH, USA
9783TS Exterior -Wall Mount
732186
9783TS Exterior -Wall Mount 732186
PRODUCT DETAILS / SPECS Width/Dia: 10.00 Height: 24.25 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 15 Product Name: Three Light Outdoor Wall Lantern Top Arm Mount UPC: 841224014271 Category: Wall Lantern Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.00
Height: 24.25
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 15
Product Name: Three Light Outdoor Wall Lantern Top Arm Mount
UPC: 841224014271
Category: Wall Lantern
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732186
Product Name 9783TS Exterior -Wall Mount
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Socket Light Enclosure Light, LED - SL 025 - STEGO
Specs
Application Industrial; Residential
Fixture Type Enclosure Lights; Other; LED Light
Lamp Type LED
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4300241200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1883513 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 600 mm(L)
View Details
GLL LED lighting fixtures - gll led lighting fixtures - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details