Capital Lighting, Inc. 9786BK Exterior -Hanging 732185

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014325 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014325 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9786BK Exterior -Hanging - 732185 - Capital Lighting, Inc.
Columbus, OH, USA
9786BK Exterior -Hanging
732185
9786BK Exterior -Hanging 732185
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014325 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.75
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 14
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224014325
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732185
Product Name 9786BK Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Probay Ex2 - probay-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 to 240 volts
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Cabinet Lighting - 2701321 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 0mm(L)
Ingress Protection(IP) Rating Against Foreign Objects 2
View Details