Capital Lighting, Inc. 9785TS Exterior -Post/Pier Head 732183

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014318 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014318 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9785TS Exterior -Post/Pier Head - 732183 - Capital Lighting, Inc.
Columbus, OH, USA
9785TS Exterior -Post/Pier Head
732183
9785TS Exterior -Post/Pier Head 732183
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014318 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 13
Product Name: Three Light Outdoor Post Lantern
UPC: 841224014318
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732183
Product Name 9785TS Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300242100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 286491 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1200mm(L)
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details