Capital Lighting, Inc. 9785BK Exterior -Post/Pier Head 732182

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014301 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014301 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9785BK Exterior -Post/Pier Head - 732182 - Capital Lighting, Inc.
Columbus, OH, USA
9785BK Exterior -Post/Pier Head
732182
9785BK Exterior -Post/Pier Head 732182
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 23.00 Extension: 13 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Black Weight: 13 Product Name: Three Light Outdoor Post Lantern UPC: 841224014301 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 23.00
Extension: 13
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Black
Weight: 13
Product Name: Three Light Outdoor Post Lantern
UPC: 841224014301
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732182
Product Name 9785BK Exterior -Post/Pier Head
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2765315 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
Lighting Fixture Dimensions 80mm(L)
View Details