Capital Lighting, Inc. 9786TS Exterior -Hanging 732181

Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014332 Category: Outdoor Shipped Via: UPS
Description
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014332 Category: Outdoor Shipped Via: UPS

Suppliers

Company
Product
Description
Supplier Links
9786TS Exterior -Hanging - 732181 - Capital Lighting, Inc.
Columbus, OH, USA
9786TS Exterior -Hanging
732181
9786TS Exterior -Hanging 732181
PRODUCT DETAILS / SPECS Width/Dia: 10.25 Height: 21.75 Extension: 14 Bulb Type: Candelabra Qty: 3 Wattage: 60 Finish: Tortoise Weight: 14 Product Name: Three Light Outdoor Hanging Lantern UPC: 841224014332 Category: Outdoor Shipped Via: UPS

PRODUCT DETAILS / SPECS
Width/Dia: 10.25
Height: 21.75
Extension: 14
Bulb
Type: Candelabra
Qty: 3
Wattage: 60
Finish: Tortoise
Weight: 14
Product Name: Three Light Outdoor Hanging Lantern
UPC: 841224014332
Category: Outdoor
Shipped Via: UPS

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732181
Product Name 9786TS Exterior -Hanging
Application Residential; Outdoor
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.46 - LED panel lights for electrical enclosures - 7L4600240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Bulkhead Lights - 2790908 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lamp Type LED
View Details
Line Ex1 - line-ex1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details