Capital Lighting, Inc. 1361TS-246 Sconces-Single Glass 732176

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224021330 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224021330 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1361TS-246 Sconces-Single Glass - 732176 - Capital Lighting, Inc.
Columbus, OH, USA
1361TS-246 Sconces-Single Glass
732176
1361TS-246 Sconces-Single Glass 732176
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Tortoise Weight: 3 Product Name: One Light Sconce UPC: 841224021330 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Tortoise
Weight: 3
Product Name: One Light Sconce
UPC: 841224021330
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732176
Product Name 1361TS-246 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Type 7L.43 - LED panel lights for electrical enclosures - 7L4300240200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 1884158 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fixture Type Fluorescent Lights
Lamp Type Fluorescent
Lighting Fixture Dimensions 1.5 m(L)
View Details
SFLJ LED Floodlight - floodlight with led lamps sflj ex ec iic - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details