Capital Lighting, Inc. 1362MN-117 Bathroom Fixtures-Two Lights 732172

Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002537 Category: Vanity Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002537 Category: Vanity Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1362MN-117 Bathroom Fixtures-Two Lights - 732172 - Capital Lighting, Inc.
Columbus, OH, USA
1362MN-117 Bathroom Fixtures-Two Lights
732172
1362MN-117 Bathroom Fixtures-Two Lights 732172
PRODUCT DETAILS / SPECS Width/Dia: 11.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 2 Wattage: 100 Finish: Matte Nickel Weight: 4 Product Name: Two Light Vanity Fixture UPC: 841224002537 Category: Vanity Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 11.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 2
Wattage: 100
Finish: Matte Nickel
Weight: 4
Product Name: Two Light Vanity Fixture
UPC: 841224002537
Category: Vanity
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732172
Product Name 1362MN-117 Bathroom Fixtures-Two Lights
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

EVAC LED - evac led wellglass lighting fixture 1 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 100 to 277 volts
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302300200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2700813 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.462m(L)
View Details