Capital Lighting, Inc. 1361MN-117 Sconces-Single Glass 732170

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224002384 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224002384 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1361MN-117 Sconces-Single Glass - 732170 - Capital Lighting, Inc.
Columbus, OH, USA
1361MN-117 Sconces-Single Glass
732170
1361MN-117 Sconces-Single Glass 732170
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Matte Nickel Weight: 3 Product Name: One Light Sconce UPC: 841224002384 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Matte Nickel
Weight: 3
Product Name: One Light Sconce
UPC: 841224002384
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732170
Product Name 1361MN-117 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

SFD LED floodlight - flameproof floodlight with led lamps sfdl sfdel ex d iib h2 - BARTEC
Specs
Application Industrial
Fixture Type Flood Lights
Lamp Type LED
View Details
Type 7L.46 - LED panel lights for electrical enclosures - 7L4600241100 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Batten Lights - 2856546 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.2m(L)
View Details