Capital Lighting, Inc. 1361CH-117 Sconces-Single Glass 732141

Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Sconce UPC: 841224002339 Category: Sconce Shipped Via: Ups
Description
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Sconce UPC: 841224002339 Category: Sconce Shipped Via: Ups

Suppliers

Company
Product
Description
Supplier Links
1361CH-117 Sconces-Single Glass - 732141 - Capital Lighting, Inc.
Columbus, OH, USA
1361CH-117 Sconces-Single Glass
732141
1361CH-117 Sconces-Single Glass 732141
PRODUCT DETAILS / SPECS Width/Dia: 6.00 Height: 8.00 Extension: 8 Bulb Type: Medium Qty: 1 Wattage: 100 Finish: Chrome Weight: 3 Product Name: One Light Sconce UPC: 841224002339 Category: Sconce Shipped Via: Ups

PRODUCT DETAILS / SPECS
Width/Dia: 6.00
Height: 8.00
Extension: 8
Bulb
Type: Medium
Qty: 1
Wattage: 100
Finish: Chrome
Weight: 3
Product Name: One Light Sconce
UPC: 841224002339
Category: Sconce
Shipped Via: Ups

Supplier's Site

Technical Specifications

  Capital Lighting, Inc.
Product Category Lighting Fixtures
Product Number 732141
Product Name 1361CH-117 Sconces-Single Glass
Application Residential
Unlock Full Specs
to access all available technical data

Similar Products

Batten Lights - 2856551 - RS Components, Ltd.
RS Components, Ltd.
Specs
Lighting Fixture Dimensions 1.5m(L)
View Details
Type 7L.43 - LED panel lights for electrical enclosures - 7L4302301200 - Finder S.p.A. con unico socio
Specs
Application Industrial
Lamp Type LED
View Details
Line Ex2 - line-ex2 - BARTEC
Specs
Application Industrial
Lamp Type LED
Voltage 220 volts
View Details